General Purpose Relay, HRS3 Series, SPST, 24 VDC coil, 450 mW power consumption, with 10 A contact rating at 250 V AC and 30 V DC, 100,000 electrical operations, 10,000,000 mechanical operations, and an operating temperature range of -30 to +85°C, in a through-hole mounting package.
General Purpose Relay, HRS3 Series, Power, 24 VDC, 5 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 56T1176 |
| Product Name | General Purpose Relay, Hrs3 Series, Power, 24 Vdc, 5 A Rohs Compliant Multicomp Pro |
| Features | Latching |