Signal relay with 1 form C contacts, rated for 3A at 120V AC or 24V DC, with a nominal coil voltage of 5V DC and coil power of 200mW. The relay has a microminiature package measuring 15.6mm × 10.6mm × 11.8mm, uses gold/silver alloy contacts, and operates with a maximum switching voltage of 220V AC or 30V DC. Electrical life is 50,000 operations at full load, with an operate and release time of maximum 5ms. It meets insulation resistance of 100MΩ at 500V DC and dielectric strength of 750V AC between contacts and 1000V AC between coil and contacts. Operating temperature ranges from -25°C to +70°C with humidity tolerance of 35% to 95% RH at +40°C.
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 3A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:3A; Product Range:HRS1 Series; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K1572 |
| Product Name | Relay, Signal, Spdt, 120Vac, 24Vdc, 3A; Coil Voltage Multicomp Pro |
| Mounting | PCBoard; Through Hole |