multicomp PRO Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro MCHRM1-S DC24V

Description
RELAY, DPDT, 250VAC, 24VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HRM1 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 250VAC, 24VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HRM1 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro - 97K1563 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro
97K1563
Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro 97K1563
RELAY, DPDT, 250VAC, 24VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HRM1 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 24VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HRM1 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 97K1563
Product Name Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1348384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals RoHS
Operating Temp -67 F (-55 C)
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7196 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details