Signal relay with 1 form C contact, 1 A switching current at 120 V AC / 24 V DC, and a nominal coil power of 450 mW at 12 V DC. Microminiature package measures 10.2 mm × 7.4 mm × 10 mm with through-hole mounting. Operate time is 6 ms maximum and release time is 4 ms maximum. Electrical life is 100,000 operations, and mechanical life is 10,000,000 operations. Insulation resistance is 100 MΩ minimum at 500 V DC. Operates from -25 °C to +70 °C. Contact material is AuAg overlay on Ag alloy.
Signal Relay, HRA Series, SPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K1553 |
| Product Name | Signal Relay, Hra Series, Spdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Multicomp Pro |
| Approvals | RoHS |