multicomp PRO Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro MCHRA-S-DC5V-C

Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HRA Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HRA Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro - 97K1552 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
97K1552
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro 97K1552
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HRA Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HRA Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 97K1552
Product Name Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details