FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; VOLTAGE RATING VAC:600V; FUSE CURRENT:30A; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; HOLDER TERMINALS:SOLDER LUG; NO. OF FUSES:1; FUSE SIZE HELD:13/32" X 1-1/2", 10.3MM X 38.1MM
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 60W2228 |
| Product Name | Fuse Holder, 10.3 X 38Mm, Panel Mount; Voltage Rating Vac Multicomp |
| Supply Voltage (VS) | 600 volts |