multicomp PRO Capacitance Multicomp Pro MCHPR50V828M25X50

Description
Capacitance:8200µF; Voltage Rating:50V; Product Range:HPR Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Height:50mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:8200µF; Voltage Rating:50V; Product Range:HPR Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Height:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Multicomp Pro - 55T0483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Multicomp Pro
55T0483
Capacitance Multicomp Pro 55T0483
Capacitance:8200µF; Voltage Rating:50V; Product Range:HPR Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Height:50mm RoHS Compliant: Yes

Capacitance:8200µF; Voltage Rating:50V; Product Range:HPR Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:25mm; Lead Spacing:10mm; Height:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0483
Product Name Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Quick Connect, Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers