The Electrolytic Capacitor, Snap-In, HPR Series, with a capacitance of 5600 µF, operates at a voltage of 35 V and has a tolerance of ±20%. It is designed for high reliability, capable of functioning within an operating temperature range of -40°C to +105°C. This capacitor is suitable for applications in industrial equipment, including automatic machines, computers, and switching power supplies. It features a maximum leakage current of 0.02CV or 3,000 µA, whichever is greater, after three minutes. The capacitor is RoHS compliant and has a case size of 22 mm. Its specifications make it a viable option for engineers seeking a robust solution for filtering applications.
Electrolytic Capacitor, Snap-in, HPR Series, 5600 F, 20%, 35 V, 22 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T0456 |
| Product Name | Electrolytic Capacitor, Snap-In, Hpr Series, 5600 F, 20%, 35 V, 22 Mm Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed |