PELTIER MODULE, 340W, 50 x 50 x 3.9mm; No. of Stages:1 Stage; Cooling Power Pc:340W; Current Max @ Diff Temperature Max:15.4A; Voltage Max @ Diff Temperature Max:35.8VDC; Length:50mm; Width:50mm; Depth:3.9mm; Power Rating:340W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1429 |
| Product Name | Peltier Module, 340W, 50 X 50 X 3.9Mm; No. Of Stages Multicomp Pro |