PELTIER MODULE, 196W, 40 x 40 x 3.1mm; No. of Stages:1 Stage; Cooling Power Pc:196W; Current Max @ Diff Temperature Max:9A; Voltage Max @ Diff Temperature Max:35.9VDC; Length:40mm; Width:40mm; Depth:3.1mm; Product Range:MCHPE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1427 |
| Product Name | Peltier Module, 196W, 40 X 40 X 3.1Mm; No. Of Stages Multicomp Pro |