PELTIER MODULE, 88W, 30 x 30 x 3.6mm; No. of Stages:1 Stage; Cooling Power Pc:88W; Current Max @ Diff Temperature Max:9A; Voltage Max @ Diff Temperature Max:15.8VDC; Length:30mm; Width:30mm; Depth:3.6mm; Product Range:MCHPE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1424 |
| Product Name | Peltier Module, 88W, 30 X 30 X 3.6Mm; No. Of Stages Multicomp Pro |