PELTIER MODULE, 55W, 30 x 30 x 3.1mm; No. of Stages:1 Stage; Cooling Power Pc:55W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:30mm; Width:30mm; Depth:3.1mm; Product Range:MCHPE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1422 |
| Product Name | Peltier Module, 55W, 30 X 30 X 3.1Mm; No. Of Stages Multicomp Pro |