PELTIER MODULE, 30W, 20 x 20 x 3.1mm; No. of Stages:1 Stage; Cooling Power Pc:30W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:8.8VDC; Length:20mm; Width:20mm; Depth:3.1mm; Product Range:MCHPE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1421 |
| Product Name | Peltier Module, 30W, 20 X 20 X 3.1Mm; No. Of Stages Multicomp Pro |