multicomp PRO Surface Mount Thick Film Resistor, Mchp12 Series, 75 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro MCHP122WF7502T4E

Description
Surface Mount Thick Film Resistor, MCHP12 Series, 75 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCHP12 Series, 75 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mchp12 Series, 75 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro - 61X9691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mchp12 Series, 75 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
61X9691
Surface Mount Thick Film Resistor, Mchp12 Series, 75 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro 61X9691
Surface Mount Thick Film Resistor, MCHP12 Series, 75 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCHP12 Series, 75 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9691
Product Name Surface Mount Thick Film Resistor, Mchp12 Series, 75 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details