multicomp PRO Surface Mount Thick Film Resistor, Mchp12 Series, 620 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro MCHP122WF6200T4E

Description
Surface Mount Thick Film Resistor, MCHP12 Series, 620 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCHP12 Series, 620 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mchp12 Series, 620 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro - 61X9679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mchp12 Series, 620 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
61X9679
Surface Mount Thick Film Resistor, Mchp12 Series, 620 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro 61X9679
Surface Mount Thick Film Resistor, MCHP12 Series, 620 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCHP12 Series, 620 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9679
Product Name Surface Mount Thick Film Resistor, Mchp12 Series, 620 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details