multicomp PRO Surface Mount Thick Film Resistor, Mchp12 Series, 360 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro MCHP122WF3600T4E

Description
Surface Mount Thick Film Resistor, MCHP12 Series, 360 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCHP12 Series, 360 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mchp12 Series, 360 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro - 61X9651 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mchp12 Series, 360 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
61X9651
Surface Mount Thick Film Resistor, Mchp12 Series, 360 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro 61X9651
Surface Mount Thick Film Resistor, MCHP12 Series, 360 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCHP12 Series, 360 ohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9651
Product Name Surface Mount Thick Film Resistor, Mchp12 Series, 360 Ohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details