multicomp PRO Surface Mount Thick Film Resistor, Mchp12 Series, 33 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro MCHP122WF3302T4E

Description
Surface Mount Thick Film Resistor, MCHP12 Series, 33 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCHP12 Series, 33 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mchp12 Series, 33 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro - 61X9648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mchp12 Series, 33 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
61X9648
Surface Mount Thick Film Resistor, Mchp12 Series, 33 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro 61X9648
Surface Mount Thick Film Resistor, MCHP12 Series, 33 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCHP12 Series, 33 kohm, 2 W, - 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9648
Product Name Surface Mount Thick Film Resistor, Mchp12 Series, 33 Kohm, 2 W, 1%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details