multicomp PRO Surface Mount Thick Film Resistor, Mchp12 Series, 3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Multicomp Pro MCHP122WF3001T4E

Description
Surface Mount Thick Film Resistor, MCHP12 Series, 3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCHP12 Series, 3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mchp12 Series, 3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Multicomp Pro - 61X9643 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mchp12 Series, 3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Multicomp Pro
61X9643
Surface Mount Thick Film Resistor, Mchp12 Series, 3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Multicomp Pro 61X9643
Surface Mount Thick Film Resistor, MCHP12 Series, 3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCHP12 Series, 3 kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9643
Product Name Surface Mount Thick Film Resistor, Mchp12 Series, 3 Kohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details