multicomp PRO Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro MCHP122WF1500T4E

Description
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro - 61X9610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
61X9610
Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro 61X9610
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9610
Product Name Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details