multicomp PRO Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro MCHP122WF1001T4E

Description
RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro - 61X9590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
61X9590
Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro 61X9590
RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

RES, 1K, 1%, 2W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61X9590
Product Name Res, 1K, 1%, 2W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details