multicomp PRO Res, Thick Film, 220R, 1%, 0.5W, 1206; Resistance Multicomp Pro MCHP06W2F2200T5E

Description
RES, THICK FILM, 220R, 1%, 0.5W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220R, 1%, 0.5W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220R, 1%, 0.5W, 1206; Resistance Multicomp Pro - 01N7158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.5W, 1206; Resistance Multicomp Pro
01N7158
Res, Thick Film, 220R, 1%, 0.5W, 1206; Resistance Multicomp Pro 01N7158
RES, THICK FILM, 220R, 1%, 0.5W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.5W, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7158
Product Name Res, Thick Film, 220R, 1%, 0.5W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176397-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details