multicomp PRO Res, Thick Film, 1K8, 1%, 0.5W, 1206; Resistance Multicomp Pro MCHP06W2F1801T5E

Description
RES, THICK FILM, 1K8, 1%, 0.5W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K8, 1%, 0.5W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K8, 1%, 0.5W, 1206; Resistance Multicomp Pro - 01N7153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.5W, 1206; Resistance Multicomp Pro
01N7153
Res, Thick Film, 1K8, 1%, 0.5W, 1206; Resistance Multicomp Pro 01N7153
RES, THICK FILM, 1K8, 1%, 0.5W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.5W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7153
Product Name Res, Thick Film, 1K8, 1%, 0.5W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details