multicomp PRO Res, Thick Film, 12R, 1%, 0.5W, 1206; Resistance Multicomp Pro MCHP06W2F120JT5E

Description
RES, THICK FILM, 12R, 1%, 0.5W, 1206; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 12R, 1%, 0.5W, 1206; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Resistor, part number 01N7139, features a resistance value of 12 ohms with a tolerance of ±1%. It has a power rating of 0.5W and is housed in a 1206 case size, which measures 3.1mm x 1.55mm x 0.55mm. This resistor is designed for high power applications and is suitable for both wave and reflow soldering processes. The operating temperature range is from -55°C to +155°C, and it can withstand a maximum working voltage of 200V and an overload voltage of 400V. The resistor exhibits a temperature coefficient of ±100ppm/°C for its resistance range. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers may consider this resistor for applications such as AV adapters and LCD backlight systems, where reliable performance and compact size are essential.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Thick Film Resistor, part number 01N7139, features a resistance value of 12 ohms with a tolerance of ±1%. It has a power rating of 0.5W and is housed in a 1206 case size, which measures 3.1mm x 1.55mm x 0.55mm. This resistor is designed for high power applications and is suitable for both wave and reflow soldering processes. The operating temperature range is from -55°C to +155°C, and it can withstand a maximum working voltage of 200V and an overload voltage of 400V. The resistor exhibits a temperature coefficient of ±100ppm/°C for its resistance range. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers may consider this resistor for applications such as AV adapters and LCD backlight systems, where reliable performance and compact size are essential.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12R, 1%, 0.5W, 1206; Resistance Multicomp Pro - 01N7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 1%, 0.5W, 1206; Resistance Multicomp Pro
01N7139
Res, Thick Film, 12R, 1%, 0.5W, 1206; Resistance Multicomp Pro 01N7139
RES, THICK FILM, 12R, 1%, 0.5W, 1206; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 12R, 1%, 0.5W, 1206; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7139
Product Name Res, Thick Film, 12R, 1%, 0.5W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers