multicomp PRO Res, Thick Film, 120R, 1%, 0.5W, 1206; Resistance Multicomp Pro MCHP06W2F1200T5E

Description
RES, THICK FILM, 120R, 1%, 0.5W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 120R, 1%, 0.5W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120R, 1%, 0.5W, 1206; Resistance Multicomp Pro - 01N7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 1206; Resistance Multicomp Pro
01N7140
Res, Thick Film, 120R, 1%, 0.5W, 1206; Resistance Multicomp Pro 01N7140
RES, THICK FILM, 120R, 1%, 0.5W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 1206, Thick Film; Resistor Case Style Multicomp Pro - 82Y0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 1206, Thick Film; Resistor Case Style Multicomp Pro
82Y0624
Res, 120R, 1%, 1206, Thick Film; Resistor Case Style Multicomp Pro 82Y0624
RES, 120R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:HP06 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:HP06 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 01N7140 82Y0624
Product Name Res, Thick Film, 120R, 1%, 0.5W, 1206; Resistance Multicomp Pro Res, 120R, 1%, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details