multicomp PRO Res, Thick Film, 56K, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F5602T5E

Description
RES, THICK FILM, 56K, 1%, 0.25W, 0805; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 56K, 1%, 0.25W, 0805; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56K, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N7044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N7044
Res, Thick Film, 56K, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N7044
RES, THICK FILM, 56K, 1%, 0.25W, 0805; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.25W, 0805; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7044
Product Name Res, Thick Film, 56K, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details