multicomp PRO Res, Thick Film, 3M3, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F3304T5E

Description
RES, THICK FILM, 3M3, 1%, 0.25W, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M3, 1%, 0.25W, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M3, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N7028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N7028
Res, Thick Film, 3M3, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N7028
RES, THICK FILM, 3M3, 1%, 0.25W, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.25W, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7028
Product Name Res, Thick Film, 3M3, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details