multicomp PRO Res, Thick Film, 270R, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F2700T5E

Description
RES, THICK FILM, 270R, 1%, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 270R, 1%, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270R, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N7018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N7018
Res, Thick Film, 270R, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N7018
RES, THICK FILM, 270R, 1%, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.25W, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7018
Product Name Res, Thick Film, 270R, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
3 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers