multicomp PRO Res, Thick Film, 180R, 1%, 0.25W, 0805; Resistance Multicomp Pro MCHP05W4F1800T5E

Description
RES, THICK FILM, 180R, 1%, 0.25W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180R, 1%, 0.25W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180R, 1%, 0.25W, 0805; Resistance Multicomp Pro - 01N7006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.25W, 0805; Resistance Multicomp Pro
01N7006
Res, Thick Film, 180R, 1%, 0.25W, 0805; Resistance Multicomp Pro 01N7006
RES, THICK FILM, 180R, 1%, 0.25W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.25W, 0805; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7006
Product Name Res, Thick Film, 180R, 1%, 0.25W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176397-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.6 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details