The Res, Thick Film, 12R, 1%, 0.25W, 0805 from Multicomp Pro is a high power resistor designed for various electronic applications. It has a resistance value of 12 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.25 watts, and it is housed in an 0805 package, which measures 2.00 mm x 1.25 mm. This resistor operates effectively within a temperature range of -55°C to +155°C and can withstand a maximum working voltage of 150V. It features a high purity alumina substrate construction, ensuring durability and reliability. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. Engineers looking for a compact, reliable resistor for their projects may find this product suitable, particularly in applications requiring precise resistance values and stable performance under varying temperatures.
RES, THICK FILM, 12R, 1%, 0.25W, 0805; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01N6993 |
| Product Name | Res, Thick Film, 12R, 1%, 0.25W, 0805; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |