multicomp PRO Res, Thick Film, 1K, 1%, 0.125W, 0603; Resistance Multicomp Pro MCHP03W8F1001T5E

Description
RES, THICK FILM, 1K, 1%, 0.125W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 1K, 1%, 0.125W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K, 1%, 0.125W, 0603; Resistance Multicomp Pro - 01N6843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.125W, 0603; Resistance Multicomp Pro
01N6843
Res, Thick Film, 1K, 1%, 0.125W, 0603; Resistance Multicomp Pro 01N6843
RES, THICK FILM, 1K, 1%, 0.125W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.125W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N6843
Product Name Res, Thick Film, 1K, 1%, 0.125W, 0603; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details