multicomp PRO Cap, 2.2Pf, 50V, 0603; Capacitance Multicomp Pro MCHH18N2R2B500CT

Description
CAP, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Pf, 50V, 0603; Capacitance Multicomp Pro - 84W7960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, 0603; Capacitance Multicomp Pro
84W7960
Cap, 2.2Pf, 50V, 0603; Capacitance Multicomp Pro 84W7960
CAP, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 2.2PF, 50V, 0603; Capacitance:2.2pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 03AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
03AC2870
Cap, 2.2Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 03AC2870
CAP, 2.2PF, 50V, 0603, REEL; Capacitance:2.2pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.2PF, 50V, 0603, REEL; Capacitance:2.2pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7960
Product Name Cap, 2.2Pf, 50V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers