multicomp PRO Cap, 4.7Pf, 50V, 0402; Capacitance Multicomp Pro MCHH15N4R7C500CT

Description
CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, 0402; Capacitance Multicomp Pro
84W7950
Cap, 4.7Pf, 50V, 0402; Capacitance Multicomp Pro 84W7950
CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 4.7PF, 50V, 0402; Capacitance:4.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2863
Cap, 4.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2863
CAP, 4.7PF, 50V, 0402, REEL; Capacitance:4.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.7PF, 50V, 0402, REEL; Capacitance:4.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7950
Product Name Cap, 4.7Pf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers