multicomp PRO Cap, 2.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCHH15N2R7B500CT

Description
CAP, 2.7PF, 50V, 0402, REEL; Capacitance:2.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 2.7PF, 50V, 0402, REEL; Capacitance:2.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2861
Cap, 2.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2861
CAP, 2.7PF, 50V, 0402, REEL; Capacitance:2.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.7PF, 50V, 0402, REEL; Capacitance:2.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.7Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.7Pf, 50V, 0402; Capacitance Multicomp Pro
84W7945
Cap, 2.7Pf, 50V, 0402; Capacitance Multicomp Pro 84W7945
CAP, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 2.7PF, 50V, 0402; Capacitance:2.7pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2861
Product Name Cap, 2.7Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers