multicomp PRO Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCHH15N1R5B500CT

Description
CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2855
Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2855
CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, 0402; Capacitance Multicomp Pro - 84W7939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402; Capacitance Multicomp Pro
84W7939
Cap, 1.5Pf, 50V, 0402; Capacitance Multicomp Pro 84W7939
CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2855
Product Name Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers