multicomp PRO Capacitor, Rf, 100Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCHH15N101J500CT

Description
CAPACITOR, RF, 100PF, 50V, 0402, REEL; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:MCHH RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 100PF, 50V, 0402, REEL; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:MCHH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 100Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 84W7935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 100Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
84W7935
Capacitor, Rf, 100Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 84W7935
CAPACITOR, RF, 100PF, 50V, 0402, REEL; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:MCHH RoHS Compliant: Yes

CAPACITOR, RF, 100PF, 50V, 0402, REEL; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:MCHH RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro - 03AC2859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro
03AC2859
Cap, 100Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro 03AC2859
CAP, 100PF, 50V, 5%, 0402, REEL; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, 0402, REEL; Capacitance:100pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84W7935
Product Name Capacitor, Rf, 100Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details