multicomp PRO Cap, 10Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro MCHH15N100J500CT

Description
CAP, 10PF, 50V, 5%, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 10PF, 50V, 5%, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro - 03AC2858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro
03AC2858
Cap, 10Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro 03AC2858
CAP, 10PF, 50V, 5%, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 10PF, 50V, 5%, 0402, REEL; Capacitance:10pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, 5%, 0402; Capacitance Multicomp Pro - 84W7934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 5%, 0402; Capacitance Multicomp Pro
84W7934
Cap, 10Pf, 50V, 5%, 0402; Capacitance Multicomp Pro 84W7934
CAP, 10PF, 50V, 5%, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 10PF, 50V, 5%, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:MCHH Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2858
Product Name Cap, 10Pf, 50V, 5%, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers