multicomp PRO Hdmi/e-Sata Connector, Receptacle, 26 Position, Through Hole; No. Of Contacts Multicomp Pro MCH6BES

Description
HDMI/E-SATA CONNECTOR, RECEPTACLE, 26 POSITION, THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:HDMI / E-SATA; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
HDMI/E-SATA CONNECTOR, RECEPTACLE, 26 POSITION, THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:HDMI / E-SATA; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi/e-Sata Connector, Receptacle, 26 Position, Through Hole; No. Of Contacts Multicomp Pro - 72T0115 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi/e-Sata Connector, Receptacle, 26 Position, Through Hole; No. Of Contacts Multicomp Pro
72T0115
Hdmi/e-Sata Connector, Receptacle, 26 Position, Through Hole; No. Of Contacts Multicomp Pro 72T0115
HDMI/E-SATA CONNECTOR, RECEPTACLE, 26 POSITION, THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:HDMI / E-SATA; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

HDMI/E-SATA CONNECTOR, RECEPTACLE, 26 POSITION, THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:HDMI / E-SATA; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T0115
Product Name Hdmi/e-Sata Connector, Receptacle, 26 Position, Through Hole; No. Of Contacts Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products