multicomp PRO Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Radial; Capacitance Multicomp Pro MCGPR63V475M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Radial; Capacitance Multicomp Pro - 70K9716 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Radial; Capacitance Multicomp Pro
70K9716
Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Radial; Capacitance Multicomp Pro 70K9716
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Gpr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4713 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4713
Aluminium Electrolytic Capacitor, Gpr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4713
Aluminium Electrolytic Capacitor, GPR Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 4.7 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9716 38K4713
Product Name Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Gpr Series, 4.7 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers