multicomp PRO Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Radial; Capacitance Multicomp Pro MCGPR50V226M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Radial; Capacitance Multicomp Pro - 70K9703 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
70K9703
Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Radial; Capacitance Multicomp Pro 70K9703
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4700 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4700
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4700
Aluminium Electrolytic Capacitor, GPR Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9703 38K4700
Product Name Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers