multicomp PRO Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Multicomp Pro MCGPR16V226M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Multicomp Pro - 70K9672 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Multicomp Pro
70K9672
Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Multicomp Pro 70K9672
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4670 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4670
Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4670
Aluminium Electrolytic Capacitor, GPR Series, 22 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 22 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9672 38K4670
Product Name Aluminum Electrolytic Capacitor 22Uf, 16V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Gpr Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers