The Multicomp Pro MCGLR series aluminium electrolytic capacitor, part number 55T0364, features a capacitance of 4.7OºF and a rated voltage of 50V DC. It is designed for low impedance and low equivalent series resistance (ESR), ensuring high reliability with a guaranteed lifespan of 2,000 hours at 105°C. The operating temperature range extends from -55°C to +105°C, making it suitable for various applications, including switching power supplies and automotive systems. The capacitor has a capacitance tolerance of ±20% at 20°C and a leakage current specification of I,â§0.01CV or 3OºA after three minutes of applying the rated working voltage at +20°C. The device is also solvent-proof, allowing it to withstand circuit-board cleaning processes. Overall, this capacitor is a robust choice for applications requiring dependable performance under high-temperature conditions.
Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:2mm; Product Length:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T0364 |
| Product Name | Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 4.7 microF |