multicomp PRO Capacitance Multicomp Pro MCGLR16V228M13X26

Description
Capacitance:2200µF; Voltage Rating:16V; Product Range:MCGLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:26mm; Operating Temperature Min:-55°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
Capacitance:2200µF; Voltage Rating:16V; Product Range:MCGLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:26mm; Operating Temperature Min:-55°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Multicomp Pro - 55T0333 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Multicomp Pro
55T0333
Capacitance Multicomp Pro 55T0333
Capacitance:2200µF; Voltage Rating:16V; Product Range:MCGLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:26mm; Operating Temperature Min:-55°C; ESR:- RoHS Compliant: Yes

Capacitance:2200µF; Voltage Rating:16V; Product Range:MCGLR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:26mm; Operating Temperature Min:-55°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0333
Product Name Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details