multicomp PRO Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Multicomp Pro MCFYU6104Z6

Description
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCFY SeriesRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCFY SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Multicomp Pro - 97K4396 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Multicomp Pro
97K4396
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Multicomp Pro 97K4396
CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCFY SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, Y5V, +80, -20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:MCFY SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4396
Product Name Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers