multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 3.7 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro MCFT0BT3N7

Description
Surface Mount High Frequency Inductor, MCFT Series, 3.7 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 3.7 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 3.7 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro - 06W0841 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 3.7 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro
06W0841
Surface Mount High Frequency Inductor, Mcft Series, 3.7 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro 06W0841
Surface Mount High Frequency Inductor, MCFT Series, 3.7 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 3.7 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0841
Product Name Surface Mount High Frequency Inductor, Mcft Series, 3.7 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details