multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 1.8 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Multicomp Pro MCFT0BT1N8

Description
Surface Mount High Frequency Inductor, MCFT Series, 1.8 nH, 0.1nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 1.8 nH, 0.1nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 1.8 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Multicomp Pro - 06W0805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 1.8 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Multicomp Pro
06W0805
Surface Mount High Frequency Inductor, Mcft Series, 1.8 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Multicomp Pro 06W0805
Surface Mount High Frequency Inductor, MCFT Series, 1.8 nH, 0.1nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 1.8 nH, 0.1nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0805
Product Name Surface Mount High Frequency Inductor, Mcft Series, 1.8 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers