multicomp PRO Inductor, 1.2Nh, 0.1Nh, 0402, 12Ghz; Inductance Multicomp Pro MCFT0BT1N2

Description
INDUCTOR, 1.2NH, 0.1NH, 0402, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.2NH, 0.1NH, 0402, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.2Nh, 0.1Nh, 0402, 12Ghz; Inductance Multicomp Pro - 06W0794 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Nh, 0.1Nh, 0402, 12Ghz; Inductance Multicomp Pro
06W0794
Inductor, 1.2Nh, 0.1Nh, 0402, 12Ghz; Inductance Multicomp Pro 06W0794
INDUCTOR, 1.2NH, 0.1NH, 0402, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 1.2NH, 0.1NH, 0402, 12GHZ; Inductance:1.2nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:12GHz; DC Current Rating:700mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0794
Product Name Inductor, 1.2Nh, 0.1Nh, 0402, 12Ghz; Inductance Multicomp Pro
Inductance Range 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details