multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 0.4 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro MCFT0BT0N4

Description
Surface Mount High Frequency Inductor, MCFT Series, 0.4 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 0.4 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 0.4 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro - 06W0781 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 0.4 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro
06W0781
Surface Mount High Frequency Inductor, Mcft Series, 0.4 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro 06W0781
Surface Mount High Frequency Inductor, MCFT Series, 0.4 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 0.4 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0781
Product Name Surface Mount High Frequency Inductor, Mcft Series, 0.4 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details