multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 0.3 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro MCFT0BT0N3

Description
Surface Mount High Frequency Inductor, MCFT Series, 0.3 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 0.3 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 0.3 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro - 06W0779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 0.3 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro
06W0779
Surface Mount High Frequency Inductor, Mcft Series, 0.3 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro 06W0779
Surface Mount High Frequency Inductor, MCFT Series, 0.3 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 0.3 nH, 0.1nH, 0402 [1005 Metric], 14 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0779
Product Name Surface Mount High Frequency Inductor, Mcft Series, 0.3 Nh, 0.1Nh, 0402 [1005 Metric], 14 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details