multicomp PRO Chip Inductor, 470Nh, 62Ma, 5% 3Mhz; Inductance Multicomp Pro MCFT000213

Description
CHIP INDUCTOR, 470NH, 62MA, 5% 3MHZ; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 470NH, 62MA, 5% 3MHZ; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 470Nh, 62Ma, 5% 3Mhz; Inductance Multicomp Pro - 09R3035 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 470Nh, 62Ma, 5% 3Mhz; Inductance Multicomp Pro
09R3035
Chip Inductor, 470Nh, 62Ma, 5% 3Mhz; Inductance Multicomp Pro 09R3035
CHIP INDUCTOR, 470NH, 62MA, 5% 3MHZ; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 470NH, 62MA, 5% 3MHZ; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency:3MHz; DC Current Rating:62mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3035
Product Name Chip Inductor, 470Nh, 62Ma, 5% 3Mhz; Inductance Multicomp Pro
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225154R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details