multicomp PRO Chip Inductor, 220Nh, 100Ma 5% 4Mhz; Inductance Multicomp Pro MCFT000211

Description
CHIP INDUCTOR, 220NH, 100MA 5% 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 220NH, 100MA 5% 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 220Nh, 100Ma 5% 4Mhz; Inductance Multicomp Pro - 09R3029 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 220Nh, 100Ma 5% 4Mhz; Inductance Multicomp Pro
09R3029
Chip Inductor, 220Nh, 100Ma 5% 4Mhz; Inductance Multicomp Pro 09R3029
CHIP INDUCTOR, 220NH, 100MA 5% 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 220NH, 100MA 5% 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3029
Product Name Chip Inductor, 220Nh, 100Ma 5% 4Mhz; Inductance Multicomp Pro
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details